Status: | Unknown |
---|---|
Series: | ECQUL Series |
RoHS: | Unknown |
Capacitance | 1µF |
---|---|
Suppression Class | X2 |
Product Range | ECQUL Series |
Voltage Rating X | 275V |
Voltage Rating Y | - |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
dv/dt Rating | - |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitor Application | Safety / Suppression |
External Depth | 12mm |
External Length / Height | 22mm |
External Width | 25.5mm |
Height | 22mm |
Lead Diameter | 0.8mm |
Lead Length | 5mm |
Lead Spacing | 22.5mm |
Operating Temperature Range | -40°C to +100°C |
Voltage Rating VAC | 275V |
CAP, 1µF, 10%, PP | Farnell |
Safety Capacitor, 1 uF, 275 VAC, � 10%, X2, Metallized Polyester, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECQU2A105KLA?
Additional datasheets, footprints and schematics for ECQU2A105KLA are listed on our Part Details page. You can also find images and similar parts to ECQU2A105KLA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQU2A105KLA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQU2A105KLA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQU2A105KLA fall under?
The ECQU2A105KLA is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ECQU2A105KLA when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQU2A105KLA you can contact the distributor directly for product support, shipping queries etc.
Is the ECQU2A105KLA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQU2A105KLA have stock available?
Authorised distributors including element14, Farnell and Avnet Abacus have stock available or on a lead time for ECQU2A105KLA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQU2A105KLA often in real-time on the comparison pages.
What if I can't find stock of ECQU2A105KLA?
You can fill out our help required form which you can use to request a quote for ECQU2A105KLA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.