ECQ-U2A104KLA Panasonic Parts by Panasonic

CAPACITOR POLYESTER FILM 0.1UF 250/275V 10% RADIAL

Status: Unknown
Series: ECQUL Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.15

Distributor Stock
Logo for Farnell
Farnell
from US$0.21
No stock
Buy Now
Logo for element14
element14
from US$0.15
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 0.1µF
Suppression Class X2
Product Range ECQUL Series
Voltage Rating X 275V
Voltage Rating Y -
Capacitor Dielectric Type PET (Polyester)
dv/dt Rating -

Alternative Descriptions

CAP, 0.1µF, 10%, PP | Farnell
Safety Capacitor, 0.1 uF, 275 VAC, � 10%, X2, Metallized Polyester, Radial Box - 2 Pin, Through Hole | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ECQ-U2A104KLA?

Additional datasheets, footprints and schematics for ECQ-U2A104KLA are listed on our Part Details page. You can also find images and similar parts to ECQ-U2A104KLA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ECQ-U2A104KLA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQ-U2A104KLA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ECQ-U2A104KLA fall under?

The ECQ-U2A104KLA is listed under Panasonic Parts.

Can I view similar or alternative parts?

You can view similar parts to ECQ-U2A104KLA when available in the Panasonic Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ECQ-U2A104KLA you can contact the distributor directly for product support, shipping queries etc.

Is the ECQ-U2A104KLA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ECQ-U2A104KLA have stock available?

Authorised distributors including element14, Farnell and Avnet Abacus have stock available or on a lead time for ECQ-U2A104KLA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ECQ-U2A104KLA often in real-time on the comparison pages.

What if I can't find stock of ECQ-U2A104KLA?

You can fill out our help required form which you can use to request a quote for ECQ-U2A104KLA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay