Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 10000pF |
---|---|
Suppression Class | X2 |
Product Range | - |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
Approval Category | EN 132400 UL 1414 |
Climatic Category | 40/100/21 |
External Depth | 5mm |
External Length / Height | 11.5mm |
External Width | 15mm |
Lead Diameter | 0.6mm |
Lead Length | 20mm |
Lead Spacing | 12.5mm |
Operating Temperature Range | -40°C to +100°C |
Voltage Rating VAC | 275VAC |
Capacitor, Polyester Met, Cap 0.01 uF, Tol 20%,Vol-Rtg 275 VAC, Radial, Straight, Bulk | Panasonic Electronic Components ECQ-U2A103ML | RS Americas |
Panasonic Capacitor, 10nF, 275VAC, DC, 20% | Distrelec |
CAP, 0.01µF, 20%, PP | Farnell |
Capacitor Polyester Film, 0.01Uf 250/275V, 20%, Radial | Newark Electronics |
Safety Capacitor, 0.01 uF, 275 VAC, � 20%, X2, Metallized Polyester, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECQU2A103ML.?
Additional datasheets, footprints and schematics for ECQU2A103ML. are listed on our Part Details page. You can also find images and similar parts to ECQU2A103ML. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQU2A103ML. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQU2A103ML. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQU2A103ML. fall under?
The ECQU2A103ML. is listed under Panasonic Parts.
Can I view similar or alternative parts?
You can view similar parts to ECQU2A103ML. when available in the Panasonic Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQU2A103ML. you can contact the distributor directly for product support, shipping queries etc.
Is the ECQU2A103ML. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQU2A103ML. have stock available?
Authorised distributors including RS Americas, element14, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for ECQU2A103ML..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQU2A103ML. often in real-time on the comparison pages.
What if I can't find stock of ECQU2A103ML.?
You can fill out our help required form which you can use to request a quote for ECQU2A103ML. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.