Status: | Unknown |
---|---|
Series: | ECQUL Series |
RoHS: | Compliant |
Capacitance | 1000pF |
---|---|
Suppression Class | X2 / Y2 |
Product Range | ECQUL Series |
Voltage Rating X | 275V |
Voltage Rating Y | 275V |
Dielectric Type | Metallized PET |
Capacitance Tolerance | ± 10% |
Capacitor Case Style | Radial Box |
RoHS Compliant | Yes |
Film Capacitor, Polyester, 10% +Tol, 10% -Tol, 0.001Uf, Through Hole Mount Rohs Compliant: Yes |Panasonic ECQ-U2A102KL | Newark Electronics |
SUPPRESSION CAP, 1000PF, CLASS X2 / Y2 | Farnell |
Where can I find additional details, specifications and documents for a ECQ-U2A102KL.?
Additional datasheets, footprints and schematics for ECQ-U2A102KL. are listed on our Part Details page. You can also find images and similar parts to ECQ-U2A102KL. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQ-U2A102KL. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQ-U2A102KL. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQ-U2A102KL. fall under?
The ECQ-U2A102KL. is listed under Passive Components > Capacitors > Film Capacitors > Film Suppression & Safety Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ECQ-U2A102KL. when available in the Film Suppression & Safety Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQ-U2A102KL. you can contact the distributor directly for product support, shipping queries etc.
Is the ECQ-U2A102KL. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ECQ-U2A102KL. have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for ECQ-U2A102KL..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQ-U2A102KL. often in real-time on the comparison pages.
What if I can't find stock of ECQ-U2A102KL.?
You can fill out our help required form which you can use to request a quote for ECQ-U2A102KL. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.