Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Resin dipped & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 630 |
Temperature Range (°C) | -40 to 105 (85) |
Capacitance (microF) | 0.68 |
Capacitance (µF) | 0.68 |
Capacitance Tolerance (%) | -5 to 5 |
Dielectric Material | MPET |
Kind | Metallized Polyester Capacitor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 26 |
Width (mm) | 11.5 |
Height (mm) | 21 |
Lead (Terminal) Pitch (mm) | 22.5 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 100 |
Weight (Typ.) (g) | 8 |
Film Capacitor, 0.68Uf, 630V, 5%, Radial | Newark Electronics |
ECQ E Series 630 V 0.68 uF â–’5% LS=22.5 mm Metallized PET Film Capacitor | Future Electronics |
Film Capacitor, 0.68 uF, 250 V, 630 V, ± 5%, Metallized PET, Radial Leaded | Avnet America |
680nF +/-5% 630 V dc, ECQE(F) Through Hole Polyester Film Capacitor | Panasonic Electronic Components ECQE6684JF | RS Americas |
CAP, 0.68µF, 630V, 5%, PET | Farnell |
Film Capacitor, 0.68 uF, 250 V, 630 V, � 5%, Metallized PET, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECQE6684JF?
Additional datasheets, footprints and schematics for ECQE6684JF are listed on our Part Details page. You can also find images and similar parts to ECQE6684JF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQE6684JF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQE6684JF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQE6684JF fall under?
The ECQE6684JF is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECQ-E(F) Series [DC Rated].
Can I view similar or alternative parts?
You can view similar parts to ECQE6684JF when available in the ECQ-E(F) Series [DC Rated] range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQE6684JF you can contact the distributor directly for product support, shipping queries etc.
Is the ECQE6684JF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQE6684JF have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for ECQE6684JF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQE6684JF often in real-time on the comparison pages.
What if I can't find stock of ECQE6684JF?
You can fill out our help required form which you can use to request a quote for ECQE6684JF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.