Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Resin dipped & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 630 |
Temperature Range (°C) | -40 to 105 (85) |
Capacitance (microF) | 0.0039 |
Capacitance (µF) | 0.0039 |
Capacitance Tolerance (%) | -5 to 5 |
Dielectric Material | MPET |
Kind | Metallized Polyester Capacitor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 10 |
Width (mm) | 4.5 |
Height (mm) | 10 |
Lead (Terminal) Pitch (mm) | 7.5 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 100 |
Weight (Typ.) (g) | 0.8 |
CAP, 3900PF, 630V, 5%, PET | element14 |
Film Capacitor, 0.0039Uf, 630V, 5%, Radial | Newark Electronics |
General Purpose Film Capacitor, Metallized PET, Radial Box - 2 Pin, 3900 pF, ± 5%, 250 V, 630 V | Avnet America |
Where can I find additional details, specifications and documents for a ECQE6392JF?
Additional datasheets, footprints and schematics for ECQE6392JF are listed on our Part Details page. You can also find images and similar parts to ECQE6392JF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQE6392JF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQE6392JF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQE6392JF fall under?
The ECQE6392JF is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECQ-E(F) Series [DC Rated].
Can I view similar or alternative parts?
You can view similar parts to ECQE6392JF when available in the ECQ-E(F) Series [DC Rated] range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQE6392JF you can contact the distributor directly for product support, shipping queries etc.
Is the ECQE6392JF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQE6392JF have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for ECQE6392JF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQE6392JF often in real-time on the comparison pages.
What if I can't find stock of ECQE6392JF?
You can fill out our help required form which you can use to request a quote for ECQE6392JF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.