Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Resin dipped & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 630 |
Temperature Range (°C) | -40 to 105 (85) |
Capacitance (microF) | 0.018 |
Capacitance (µF) | 0.018 |
Capacitance Tolerance (%) | -10 to 10 |
Dielectric Material | MPET |
Kind | Metallized Polyester Capacitor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 12 |
Width (mm) | 4.9 |
Height (mm) | 10 |
Lead (Terminal) Pitch (mm) | 10 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 100 |
Weight (Typ.) (g) | 0.9 |
Capacitor: polyester | Transfer Multisort Elektronik |
Film Capacitor, Polyester, 630V, 10% +Tol, 10% -Tol, 0.018Uf, Through Hole Mount Rohs Compliant: Yes |Panasonic ECQ-E6183KF | Newark Electronics |
CAP, 0.018UF, 630V, FILM, RADIAL | Farnell |
Film Capacitor, 0.018 uF, 250 V, 630 V, � 10%, Metallized PET, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECQE6183KF?
Additional datasheets, footprints and schematics for ECQE6183KF are listed on our Part Details page. You can also find images and similar parts to ECQE6183KF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQE6183KF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQE6183KF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQE6183KF fall under?
The ECQE6183KF is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECQ-E(F) Series [DC Rated].
Can I view similar or alternative parts?
You can view similar parts to ECQE6183KF when available in the ECQ-E(F) Series [DC Rated] range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQE6183KF you can contact the distributor directly for product support, shipping queries etc.
Is the ECQE6183KF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQE6183KF have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for ECQE6183KF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQE6183KF often in real-time on the comparison pages.
What if I can't find stock of ECQE6183KF?
You can fill out our help required form which you can use to request a quote for ECQE6183KF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.