Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Resin dipped & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 630 |
Temperature Range (°C) | -40 to 105 (85) |
Capacitance (microF) | 1.5 |
Capacitance (µF) | 1.5 |
Capacitance Tolerance (%) | -5 to 5 |
Dielectric Material | MPET |
Kind | Metallized Polyester Capacitor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 31 |
Width (mm) | 15.3 |
Height (mm) | 24.7 |
Lead (Terminal) Pitch (mm) | 27.5 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 100 |
Weight (Typ.) (g) | 15 |
Film Capacitor, 1.5Uf, 630V, 5%, Radial | Newark Electronics |
ECQ E Series 630 V 1.5 uF ▒5% LS=27.5 mm Metallized PET Film Capacitor | Future Electronics |
Cap Film 1.5uF 630V PET 5% (31 X 15.3 X 24.7mm) Radial 27.5mm 105°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a ECQ-E6155JF?
Additional datasheets, footprints and schematics for ECQ-E6155JF are listed on our Part Details page. You can also find images and similar parts to ECQ-E6155JF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQ-E6155JF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQ-E6155JF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQ-E6155JF fall under?
The ECQ-E6155JF is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECQ-E(F) Series [DC Rated].
Can I view similar or alternative parts?
You can view similar parts to ECQ-E6155JF when available in the ECQ-E(F) Series [DC Rated] range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQ-E6155JF you can contact the distributor directly for product support, shipping queries etc.
Is the ECQ-E6155JF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQ-E6155JF have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for ECQ-E6155JF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQ-E6155JF often in real-time on the comparison pages.
What if I can't find stock of ECQ-E6155JF?
You can fill out our help required form which you can use to request a quote for ECQ-E6155JF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.