Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Resin dipped & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 630 |
Temperature Range (°C) | -40 to 105 (85) |
Capacitance (microF) | 0.01 |
Capacitance (µF) | 0.01 |
Capacitance Tolerance (%) | -10 to 10 |
Dielectric Material | MPET |
Kind | Metallized Polyester Capacitor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 12 |
Width (mm) | 4.5 |
Height (mm) | 12.5 |
Lead (Terminal) Pitch (mm) | 5 |
Shape of Lead Wire | Crimped lead wire type (Style D) |
Packaging | 12.7P crimped lead taping (ammo packing) |
Minimum Packaging Quantity | 1000 |
Weight (Typ.) (g) | 0.7 |
Dielectric Type:Metallized Pet | Newark Electronics |
Film Capacitor, 0.01 uF, 250 V, 630 V, ± 10%, Metallized PET, Radial Leaded | Avnet America |
ECQ-EF Series 630 V 0.01 uF ▒10% Crimped LS=5mm Metallized Polyester Film Capacitor | Future Electronics |
CAP, 0.01UF, 630V, FILM, RADIAL | Farnell |
Film Capacitor, 0.01 uF, 250 V, 630 V, � 10%, Metallized PET, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECQE6103KF3?
Additional datasheets, footprints and schematics for ECQE6103KF3 are listed on our Part Details page. You can also find images and similar parts to ECQE6103KF3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQE6103KF3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQE6103KF3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQE6103KF3 fall under?
The ECQE6103KF3 is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECQ-E(F) Series [DC Rated].
Can I view similar or alternative parts?
You can view similar parts to ECQE6103KF3 when available in the ECQ-E(F) Series [DC Rated] range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQE6103KF3 you can contact the distributor directly for product support, shipping queries etc.
Is the ECQE6103KF3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQE6103KF3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, Farnell and Avnet Abacus have stock available or on a lead time for ECQE6103KF3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQE6103KF3 often in real-time on the comparison pages.
What if I can't find stock of ECQE6103KF3?
You can fill out our help required form which you can use to request a quote for ECQE6103KF3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.