Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Body Type | Resin dipped & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 400 |
Temperature Range (°C) | -40 to 105 (85) |
Capacitance (microF) | 0.68 |
Capacitance (µF) | 0.68 |
Capacitance Tolerance (%) | -5 to 5 |
Dielectric Material | MPET |
Kind | Metallized Polyester Capacitor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 26 |
Width (mm) | 7 |
Height (mm) | 16.5 |
Lead (Terminal) Pitch (mm) | 22.5 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 100 |
Weight (Typ.) (g) | 4.2 |
Film capacitor,680nF 400V 5% | RS |
Capacitor Poly Film, 0.68Uf, 400V, 5%, Rad | Newark Electronics |
CAP, 0.68µF, 400V, 5%, PET | element14 |
Film Capacitor, 0.68 uF, 200 V, 400 V, ± 5%, Metallized PET, Radial Leaded | Avnet America |
680nF +/-5% 400 V dc, ECQE(F) Through Hole Polyester Film Capacitor | Panasonic Electronic Components ECQE4684JF | RS Americas |
Film Capacitor, 0.68 uF, 200 V, 400 V, � 5%, Metallized PET, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECQE4684JF?
Additional datasheets, footprints and schematics for ECQE4684JF are listed on our Part Details page. You can also find images and similar parts to ECQE4684JF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQE4684JF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQE4684JF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQE4684JF fall under?
The ECQE4684JF is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECQ-E(F) Series [DC Rated].
Can I view similar or alternative parts?
You can view similar parts to ECQE4684JF when available in the ECQ-E(F) Series [DC Rated] range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQE4684JF you can contact the distributor directly for product support, shipping queries etc.
Is the ECQE4684JF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQE4684JF have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for ECQE4684JF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQE4684JF often in real-time on the comparison pages.
What if I can't find stock of ECQE4684JF?
You can fill out our help required form which you can use to request a quote for ECQE4684JF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.