Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.57
|
995
in stock
|
Buy Now | |
Rutronik
from US$0.26
|
-
|
Buy Now | |
Newark Electronics
from US$0.52
|
-
|
Buy Now | |
Future Electronics
from US$0.43
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
RS Americas
from US$0.67
|
-
|
Buy Now | |
element14
from US$0.43
|
-
|
Buy Now | |
Farnell
from US$0.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Resin dipped & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 400 |
Temperature Range (°C) | -40 to 105 (85) |
Capacitance (microF) | 0.47 |
Capacitance (µF) | 0.47 |
Capacitance Tolerance (%) | -5 to 5 |
Dielectric Material | MPET |
Kind | Metallized Polyester Capacitor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 18.5 |
Width (mm) | 7.8 |
Height (mm) | 17 |
Lead (Terminal) Pitch (mm) | 15 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 100 |
Weight (Typ.) (g) | 3.5 |
Film capacitor,470nF 400V 5% | RS |
FR 470nF 400Vdc 5% P15 MKT | Rutronik |
Cap, 0.47Îœf, 400V, 5%, Pet | Newark Electronics |
ECQ-E4474JF | Future Electronics |
Film Capacitor, 0.47 uF, 200 V, 400 V, ± 5%, Metallized PET, Radial Leaded | Avnet America |
Capacitor, Polyester Met, Cap 0.47 uF, Tol 5%,Vol-Rtg 400 VDC, Radial, Straight, Bulk | Panasonic Electronic Components ECQ-E4474JF | RS Americas |
CAP, 0.47µF, 400V, 5%, PET | element14 |
Film Capacitor, 0.47 uF, 200 V, 400 V, � 5%, Metallized PET, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECQE4474JF?
Additional datasheets, footprints and schematics for ECQE4474JF are listed on our Part Details page. You can also find images and similar parts to ECQE4474JF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQE4474JF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQE4474JF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQE4474JF fall under?
The ECQE4474JF is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECQ-E(F) Series [DC Rated].
Can I view similar or alternative parts?
You can view similar parts to ECQE4474JF when available in the ECQ-E(F) Series [DC Rated] range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQE4474JF you can contact the distributor directly for product support, shipping queries etc.
Is the ECQE4474JF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQE4474JF have stock available?
Authorised distributors including RS, Rutronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for ECQE4474JF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQE4474JF often in real-time on the comparison pages.
What if I can't find stock of ECQE4474JF?
You can fill out our help required form which you can use to request a quote for ECQE4474JF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.