Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
4,067
in stock
|
Buy Now | |
element14
from US$0.12
|
4,091
in stock
|
Buy Now | |
Farnell
from US$0.11
|
4,091
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
848
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
19
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Resin dipped & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 400 |
Temperature Range (°C) | -40 to 105 (85) |
Capacitance (microF) | 0.047 |
Capacitance (µF) | 0.047 |
Capacitance Tolerance (%) | -5 to 5 |
Dielectric Material | MPET |
Kind | Metallized Polyester Capacitor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 12 |
Width (mm) | 5 |
Height (mm) | 8.3 |
Lead (Terminal) Pitch (mm) | 10 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 100 |
Weight (Typ.) (g) | 0.8 |
CAP, 0.047µF, 400V, 5%, PET | element14 |
Film capacitor,47nF 400V 5% | RS |
Cap, Film, Pet, 0.047Uf, 400V, Radial | Newark Electronics |
Film Capacitor, 0.047 uF, 200 V, 400 V, ± 5%, Metallized PET, Radial Leaded | Avnet America |
47nF +/-5% 400 V dc, ECQE(F) Through Hole Polyester Film Capacitor | Panasonic Electronic Components ECQE4473JF | RS Americas |
Film Capacitor, 0.047 uF, 200 V, 400 V, � 5%, Metallized PET, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECQE4473JF?
Additional datasheets, footprints and schematics for ECQE4473JF are listed on our Part Details page. You can also find images and similar parts to ECQE4473JF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQE4473JF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQE4473JF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQE4473JF fall under?
The ECQE4473JF is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECQ-E(F) Series [DC Rated].
Can I view similar or alternative parts?
You can view similar parts to ECQE4473JF when available in the ECQ-E(F) Series [DC Rated] range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQE4473JF you can contact the distributor directly for product support, shipping queries etc.
Is the ECQE4473JF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQE4473JF have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Chip One Stop have stock available or on a lead time for ECQE4473JF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQE4473JF often in real-time on the comparison pages.
What if I can't find stock of ECQE4473JF?
You can fill out our help required form which you can use to request a quote for ECQE4473JF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.