Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Capacitance | 0.33µF |
---|---|
Voltage Rating | 400V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 5% |
Product Range | - |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 15mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 5% |
Capacitor Mounting | Through Hole |
External Depth | 7mm |
External Length / Height | 14.9mm |
External Width | 18.5mm |
Height | 14.9mm |
Lead Diameter | 0.8mm |
Lead Length | 20mm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +105°C |
Voltage Rating V DC | 400V |
Film capacitor,330nF 400V 5% | RS |
Film Capacitor, 0.33Uf, 400V, 5%, Radial | Newark Electronics |
ECQ E Series 400 V 0.33 uF ▒5% LS=15 mm Metallized PET Film Capacitor | Future Electronics |
Film Capacitor, 0.33 uF, 200 V, 400 V, ± 5%, Metallized PET, Radial Leaded | Avnet America |
330nF +/-5% 400 V dc, ECQE(F) Through Hole Polyester Film Capacitor | Panasonic Electronic Components ECQE4334JF | RS Americas |
CAP, 0.33µF, 400V, 5%, PET | Farnell |
Film Capacitor, 0.33 uF, 200 V, 400 V, � 5%, Metallized PET, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECQE4334JF?
Additional datasheets, footprints and schematics for ECQE4334JF are listed on our Part Details page. You can also find images and similar parts to ECQE4334JF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQE4334JF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQE4334JF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQE4334JF fall under?
The ECQE4334JF is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ECQE4334JF when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQE4334JF you can contact the distributor directly for product support, shipping queries etc.
Is the ECQE4334JF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQE4334JF have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for ECQE4334JF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQE4334JF often in real-time on the comparison pages.
What if I can't find stock of ECQE4334JF?
You can fill out our help required form which you can use to request a quote for ECQE4334JF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.