Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
514
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
590
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
590
in stock
|
Buy Now | |
element14
from US$0.12
|
514
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
8
in stock
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Resin dipped & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 400 |
Temperature Range (°C) | -40 to 105 (85) |
Capacitance (microF) | 0.033 |
Capacitance (µF) | 0.033 |
Capacitance Tolerance (%) | -5 to 5 |
Dielectric Material | MPET |
Kind | Metallized Polyester Capacitor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 10.3 |
Width (mm) | 6 |
Height (mm) | 9 |
Lead (Terminal) Pitch (mm) | 7.5 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 100 |
Weight (Typ.) (g) | 0.7 |
Dielectric Type:Metallized Pet | Newark Electronics |
Film Capacitor, 0.033 uF, 200 V, 400 V, ± 5%, Metallized PET, Radial Leaded | Avnet America |
CAP, 0.033µF, 400V, 5%, PET | element14 |
ECQ E Series 400 V 0.033 uF â–’5% LS=7.5 mm Metallized PET Film Capacitor | Future Electronics |
Capacitor, Polyester Met, Cap 0.033 uF, Tol 5%,Vol-Rtg 400 VDC, Radial, Straight, Bulk | Panasonic Electronic Components ECQ-E4333JF | RS Americas |
.033UF 400VDC 5% 5MMLS | TTI Europe |
Film Capacitor, 0.033 uF, 200 V, 400 V, � 5%, Metallized PET, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECQE4333JF?
Additional datasheets, footprints and schematics for ECQE4333JF are listed on our Part Details page. You can also find images and similar parts to ECQE4333JF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQE4333JF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQE4333JF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQE4333JF fall under?
The ECQE4333JF is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECQ-E(F) Series [DC Rated].
Can I view similar or alternative parts?
You can view similar parts to ECQE4333JF when available in the ECQ-E(F) Series [DC Rated] range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQE4333JF you can contact the distributor directly for product support, shipping queries etc.
Is the ECQE4333JF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQE4333JF have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Future Electronics have stock available or on a lead time for ECQE4333JF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQE4333JF often in real-time on the comparison pages.
What if I can't find stock of ECQE4333JF?
You can fill out our help required form which you can use to request a quote for ECQE4333JF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.