Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Resin dipped & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 250 |
Temperature Range (°C) | -40 to 105 (85) |
Capacitance (microF) | 0.068 |
Capacitance (µF) | 0.068 |
Capacitance Tolerance (%) | -10 to 10 |
Dielectric Material | MPET |
Kind | Metallized Polyester Capacitor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 10.3 |
Width (mm) | 4.5 |
Height (mm) | 7.5 |
Lead (Terminal) Pitch (mm) | 7.5 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 100 |
Weight (Typ.) (g) | 0.6 |
Capacitor, Polyester Met, Cap 0.068 uF, Tol 10%,Vol-Rtg 250 VDC, Radial, Straight, BLK | Panasonic Electronic Components ECQ-E2683KF | RS Americas |
Dielectric Type:Metallized Pet | Newark Electronics |
ECQE Series 0.068 uF 250 V 10.3 x 4.5 mm LS=7.5 mm Metallized PET Film Capacitor | Future Electronics |
Film Capacitor, 0.068 uF, 150 V, 250 V, ± 10%, Metallized PET, Radial Leaded | Avnet America |
Film Capacitor, 0.068 uF, 150 V, 250 V, � 10%, Metallized PET, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECQ-E2683KF?
Additional datasheets, footprints and schematics for ECQ-E2683KF are listed on our Part Details page. You can also find images and similar parts to ECQ-E2683KF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQ-E2683KF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQ-E2683KF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQ-E2683KF fall under?
The ECQ-E2683KF is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECQ-E(F) Series [DC Rated].
Can I view similar or alternative parts?
You can view similar parts to ECQ-E2683KF when available in the ECQ-E(F) Series [DC Rated] range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQ-E2683KF you can contact the distributor directly for product support, shipping queries etc.
Is the ECQ-E2683KF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQ-E2683KF have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for ECQ-E2683KF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQ-E2683KF often in real-time on the comparison pages.
What if I can't find stock of ECQ-E2683KF?
You can fill out our help required form which you can use to request a quote for ECQ-E2683KF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.