Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0361
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
1,848
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
5,696
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
2,959
in stock
|
Buy Now | |
RS Americas
from US$0.20
|
1,900
in stock
|
Buy Now | |
element14
from US$0.08
|
1,848
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
424
in stock
|
Buy Now | |
Chip One Stop
from US$0.0361
|
1
in stock
|
Buy Now | |
Avnet America
-
|
2,406
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Resin dipped & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 250 |
Temperature Range (°C) | -40 to 105 (85) |
Capacitance (microF) | 0.047 |
Capacitance (µF) | 0.047 |
Capacitance Tolerance (%) | -10 to 10 |
Dielectric Material | MPET |
Kind | Metallized Polyester Capacitor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 10.3 |
Width (mm) | 4.5 |
Height (mm) | 7.5 |
Lead (Terminal) Pitch (mm) | 7.5 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 100 |
Weight (Typ.) (g) | 0.6 |
ECQE Series 250 V 0.047 uF â–’10 % LS=7.5 mm Metallized Polyester Film Capacitor | Future Electronics |
Capacitor Polyester Film, 0.047Uf, 250Vdc, 10%, Radial | Newark Electronics |
Capacitor, Polyester Met, Cap 0.047 uF, Tol 10%,Vol-Rtg 250 VDC, Radial, Straight, BLK | Panasonic Electronic Components ECQ-E2473KF | RS Americas |
CAP, 0.047µF, 250V, 10%, PET | element14 |
Capacitor: polyester | Transfer Multisort Elektronik |
Film Capacitor, 0.047 uF, 150 V, 250 V, ± 10%, Metallized PET, Radial Leaded | Avnet America |
Film Capacitor, 0.047 uF, 150 V, 250 V, � 10%, Metallized PET, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECQ-E2473KF?
Additional datasheets, footprints and schematics for ECQ-E2473KF are listed on our Part Details page. You can also find images and similar parts to ECQ-E2473KF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQ-E2473KF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQ-E2473KF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQ-E2473KF fall under?
The ECQ-E2473KF is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECQ-E(F) Series [DC Rated].
Can I view similar or alternative parts?
You can view similar parts to ECQ-E2473KF when available in the ECQ-E(F) Series [DC Rated] range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQ-E2473KF you can contact the distributor directly for product support, shipping queries etc.
Is the ECQ-E2473KF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQ-E2473KF have stock available?
Authorised distributors including Future Electronics, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for ECQ-E2473KF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQ-E2473KF often in real-time on the comparison pages.
What if I can't find stock of ECQ-E2473KF?
You can fill out our help required form which you can use to request a quote for ECQ-E2473KF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.