Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
166
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
166
in stock
|
Buy Now | |
element14
from US$0.16
|
166
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
90
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Resin dipped & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 250 |
Temperature Range (°C) | -40 to 105 (85) |
Capacitance (microF) | 0.047 |
Capacitance (µF) | 0.047 |
Capacitance Tolerance (%) | -10 to 10 |
Dielectric Material | MPET |
Kind | Metallized Polyester Capacitor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 7.9 |
Width (mm) | 4.5 |
Height (mm) | 7.4 |
Lead (Terminal) Pitch (mm) | 5 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 100 |
Weight (Typ.) (g) | 0.4 |
Cap, 0.047Îœf, 250V, 10%, Pet | Newark Electronics |
CAP, 0.047µF, 250V, 10%, PET | element14 |
Capacitor: polyester | Transfer Multisort Elektronik |
ECQE Series 250 V 0.047 uF â–’10% LS=7.5 mm Metallized PET Film Capacitor | Future Electronics |
Film Capacitor, 0.047 uF, 125 V, 250 V, ± 10%, Metallized PET, Radial Leaded | Avnet America |
Capacitor, Polyester Met, Cap 0.047 uF, Tol 10%,Vol-Rtg 250 VDC, Radial, Straight, BLK | Panasonic Electronic Components ECQ-E2473KB | RS Americas |
Film Capacitor, 0.047 uF, 125 V, 250 V, � 10%, Metallized PET, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECQE2473KB?
Additional datasheets, footprints and schematics for ECQE2473KB are listed on our Part Details page. You can also find images and similar parts to ECQE2473KB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQE2473KB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQE2473KB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQE2473KB fall under?
The ECQE2473KB is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECQ-E(B) Series [DC Rated].
Can I view similar or alternative parts?
You can view similar parts to ECQE2473KB when available in the ECQ-E(B) Series [DC Rated] range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQE2473KB you can contact the distributor directly for product support, shipping queries etc.
Is the ECQE2473KB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQE2473KB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for ECQE2473KB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQE2473KB often in real-time on the comparison pages.
What if I can't find stock of ECQE2473KB?
You can fill out our help required form which you can use to request a quote for ECQE2473KB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.