Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Resin dipped & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 250 |
Temperature Range (°C) | -40 to 105 (85) |
Capacitance (microF) | 3.3 |
Capacitance (µF) | 3.3 |
Capacitance Tolerance (%) | -10 to 10 |
Dielectric Material | MPET |
Kind | Metallized Polyester Capacitor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 26 |
Width (mm) | 10.3 |
Height (mm) | 18 |
Lead (Terminal) Pitch (mm) | 22.5 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 100 |
Weight (Typ.) (g) | 7 |
ECQE Series 250 V 3.3 uF ▒10 % LS=22.5 mm Metallized Polyester Film Capacitor | Future Electronics |
Capacitor Polyester Film, 3.3Uf, 250Vdc, 10%, Radial | Newark Electronics |
Film Capacitor, 3.3 uF, 150 V, 250 V, ± 10%, Metallized PET, Radial Leaded | Avnet America |
Capacitor, Polyester Met, Cap 3.3 uF, Tol 10%,Vol-Rtg 250 VDC, Radial, Straight, Bulk | Panasonic Electronic Components ECQ-E2335KF | RS Americas |
Where can I find additional details, specifications and documents for a ECQ-E2335KF?
Additional datasheets, footprints and schematics for ECQ-E2335KF are listed on our Part Details page. You can also find images and similar parts to ECQ-E2335KF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQ-E2335KF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQ-E2335KF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQ-E2335KF fall under?
The ECQ-E2335KF is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECQ-E(F) Series [DC Rated].
Can I view similar or alternative parts?
You can view similar parts to ECQ-E2335KF when available in the ECQ-E(F) Series [DC Rated] range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQ-E2335KF you can contact the distributor directly for product support, shipping queries etc.
Is the ECQ-E2335KF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQ-E2335KF have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for ECQ-E2335KF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQ-E2335KF often in real-time on the comparison pages.
What if I can't find stock of ECQ-E2335KF?
You can fill out our help required form which you can use to request a quote for ECQ-E2335KF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.