Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Body Type | Resin dipped & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 250 |
Temperature Range (°C) | -40 to 105 (85) |
Capacitance (microF) | 3.3 |
Capacitance (µF) | 3.3 |
Capacitance Tolerance (%) | -5 to 5 |
Dielectric Material | MPET |
Kind | Metallized Polyester Capacitor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 26 |
Width (mm) | 10.3 |
Height (mm) | 18 |
Lead (Terminal) Pitch (mm) | 22.5 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 100 |
Weight (Typ.) (g) | 7 |
Film capacitor,3.3uF 250V 5% | RS |
Capacitor Polyester Film, 3.3Uf, 250V, 5%, Radial | Newark Electronics |
Cap Film 3.3uF 250V PET 5% (26 X 10.3 X 18mm) Radial 22.5mm 105C Bulk | Future Electronics |
Film Capacitor, 3.3 uF, 150 V, 250 V, ± 5%, Metallized PET, Radial Leaded | Avnet America |
3.3uF +/-5% 250 V dc, ECQE(F) Through Hole Polyester Film Capacitor | Panasonic Electronic Components ECQE2335JF | RS Americas |
CAP, 3.3µF, 250V, 5%, PET | Farnell |
Film Capacitor, 3.3 uF, 150 V, 250 V, � 5%, Metallized PET, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECQE2335JF?
Additional datasheets, footprints and schematics for ECQE2335JF are listed on our Part Details page. You can also find images and similar parts to ECQE2335JF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQE2335JF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQE2335JF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQE2335JF fall under?
The ECQE2335JF is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECQ-E(F) Series [DC Rated].
Can I view similar or alternative parts?
You can view similar parts to ECQE2335JF when available in the ECQ-E(F) Series [DC Rated] range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQE2335JF you can contact the distributor directly for product support, shipping queries etc.
Is the ECQE2335JF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQE2335JF have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for ECQE2335JF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQE2335JF often in real-time on the comparison pages.
What if I can't find stock of ECQE2335JF?
You can fill out our help required form which you can use to request a quote for ECQE2335JF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.