Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Resin dipped & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 250 |
Temperature Range (°C) | -40 to 105 (85) |
Capacitance (microF) | 0.027 |
Capacitance (µF) | 0.027 |
Capacitance Tolerance (%) | -5 to 5 |
Dielectric Material | MPET |
Kind | Metallized Polyester Capacitor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 7.9 |
Width (mm) | 4.3 |
Height (mm) | 7.2 |
Lead (Terminal) Pitch (mm) | 5 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 100 |
Weight (Typ.) (g) | 0.4 |
Film Capacitor, 0.027Uf, 250V, 5%, Radial | Newark Electronics |
Film Capacitor, 0.027 uF, 125 V, 250 V, ± 5%, Metallized PET, Radial Leaded | Avnet America |
Film Capacitor, 0.027 uF, 125 V, 250 V, � 5%, Metallized PET, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECQE2273JB?
Additional datasheets, footprints and schematics for ECQE2273JB are listed on our Part Details page. You can also find images and similar parts to ECQE2273JB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQE2273JB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQE2273JB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQE2273JB fall under?
The ECQE2273JB is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECQ-E(B) Series [DC Rated].
Can I view similar or alternative parts?
You can view similar parts to ECQE2273JB when available in the ECQ-E(B) Series [DC Rated] range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQE2273JB you can contact the distributor directly for product support, shipping queries etc.
Is the ECQE2273JB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQE2273JB have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for ECQE2273JB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQE2273JB often in real-time on the comparison pages.
What if I can't find stock of ECQE2273JB?
You can fill out our help required form which you can use to request a quote for ECQE2273JB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.