Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
290
in stock
|
Buy Now | |
element14
from US$0.49
|
735
in stock
|
Buy Now | |
Farnell
from US$0.48
|
735
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
167
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
RS Americas
from US$0.67
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Resin dipped & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 250 |
Temperature Range (°C) | -40 to 105 (85) |
Capacitance (microF) | 2.2 |
Capacitance (µF) | 2.2 |
Capacitance Tolerance (%) | -5 to 5 |
Dielectric Material | MPET |
Kind | Metallized Polyester Capacitor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 26 |
Width (mm) | 8.5 |
Height (mm) | 16.3 |
Lead (Terminal) Pitch (mm) | 22.5 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 100 |
Weight (Typ.) (g) | 5 |
CAP, 2.2µF, 250V, 5%, PET | element14 |
Film capacitor,2.2uF 250V 5% | RS |
Cap, Film, Pet, 2.2Uf, 250V, Radial | Newark Electronics |
ECQ E Series 250 V 2.2 uF â–’5% LS=22.5 mm Metallized PET Film Capacitor | Future Electronics |
Film Capacitor, 2.2 uF, 150 V, 250 V, ± 5%, Metallized PET, Radial Leaded | Avnet America |
Capacitor, Polyester Met, Cap 2.2 uF, Tol 5%,Vol-Rtg 250 VDC, Radial, Straight, Bulk | Panasonic Electronic Components ECQ-E2225JF | RS Americas |
Film Capacitor, 2.2 uF, 150 V, 250 V, � 5%, Metallized PET, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECQE2225JF?
Additional datasheets, footprints and schematics for ECQE2225JF are listed on our Part Details page. You can also find images and similar parts to ECQE2225JF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQE2225JF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQE2225JF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQE2225JF fall under?
The ECQE2225JF is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECQ-E(F) Series [DC Rated].
Can I view similar or alternative parts?
You can view similar parts to ECQE2225JF when available in the ECQ-E(F) Series [DC Rated] range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQE2225JF you can contact the distributor directly for product support, shipping queries etc.
Is the ECQE2225JF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQE2225JF have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Future Electronics have stock available or on a lead time for ECQE2225JF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQE2225JF often in real-time on the comparison pages.
What if I can't find stock of ECQE2225JF?
You can fill out our help required form which you can use to request a quote for ECQE2225JF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.