Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
792
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
27,587
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
4,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
792
in stock
|
Buy Now | |
element14
from US$0.13
|
792
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
263
in stock
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Resin dipped & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 250 |
Temperature Range (°C) | -40 to 105 (85) |
Capacitance (microF) | 0.22 |
Capacitance (µF) | 0.22 |
Capacitance Tolerance (%) | -10 to 10 |
Dielectric Material | MPET |
Kind | Metallized Polyester Capacitor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 12 |
Width (mm) | 5.5 |
Height (mm) | 10.5 |
Lead (Terminal) Pitch (mm) | 10 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 100 |
Weight (Typ.) (g) | 1.1 |
ECQE Series 250 V 0.22 uF â–’10 % LS=10 mm Metallized Polyester Film Capacitor | Future Electronics |
Film Capacitor, 0.22 uF, 150 V, 250 V, ± 10%, Metallized PET, Radial Leaded | Avnet America |
Cap, 0.22Îœf, 250V, 10%, Pet | Newark Electronics |
CAP, 0.22µF, 250V, 10%, PET | element14 |
Capacitor: polyester | Transfer Multisort Elektronik |
Capacitor, Polyester Met, Cap 0.22 uF, Tol 10%,Vol-Rtg 250 VDC, Radial, Straight, Bulk | Panasonic Electronic Components ECQ-E2224KF | RS Americas |
Film Capacitor, 0.22 uF, 150 V, 250 V, � 10%, Metallized PET, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECQ-E2224KF?
Additional datasheets, footprints and schematics for ECQ-E2224KF are listed on our Part Details page. You can also find images and similar parts to ECQ-E2224KF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQ-E2224KF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQ-E2224KF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQ-E2224KF fall under?
The ECQ-E2224KF is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECQ-E(F) Series [DC Rated].
Can I view similar or alternative parts?
You can view similar parts to ECQ-E2224KF when available in the ECQ-E(F) Series [DC Rated] range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQ-E2224KF you can contact the distributor directly for product support, shipping queries etc.
Is the ECQ-E2224KF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQ-E2224KF have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for ECQ-E2224KF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQ-E2224KF often in real-time on the comparison pages.
What if I can't find stock of ECQ-E2224KF?
You can fill out our help required form which you can use to request a quote for ECQ-E2224KF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.