Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0417
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
1,098
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
1,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
1,098
in stock
|
Buy Now | |
element14
from US$0.09
|
1,098
in stock
|
Buy Now | |
RS Americas
from US$0.21
|
974
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$0.0417
|
3
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Resin dipped & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 250 |
Temperature Range (°C) | -40 to 105 (85) |
Capacitance (microF) | 0.022 |
Capacitance (µF) | 0.022 |
Capacitance Tolerance (%) | -10 to 10 |
Dielectric Material | MPET |
Kind | Metallized Polyester Capacitor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 10.3 |
Width (mm) | 4.4 |
Height (mm) | 7.5 |
Lead (Terminal) Pitch (mm) | 7.5 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 100 |
Weight (Typ.) (g) | 0.5 |
Film Capacitor, 0.022 uF, 150 V, 250 V, ± 10%, Metallized PET, Radial Leaded | Avnet America |
Cap, 0.022Îœf, 250V, 10%, Pet | Newark Electronics |
CAP, 0.022µF, 250V, 10%, PET | element14 |
Capacitor, Polyester Met, Cap 0.022 uF, Tol 10%,Vol-Rtg 250 VDC, Radial, Straight, BLK | Panasonic Electronic Components ECQ-E2223KF | RS Americas |
Capacitor: polyester | Transfer Multisort Elektronik |
ECQE Series 250 V 0.022 uF â–’10 % LS=7.5 mm Metallized Polyester Film Capacitor | Future Electronics |
Film Capacitor, 0.022 uF, 150 V, 250 V, � 10%, Metallized PET, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECQ-E2223KF?
Additional datasheets, footprints and schematics for ECQ-E2223KF are listed on our Part Details page. You can also find images and similar parts to ECQ-E2223KF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQ-E2223KF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQ-E2223KF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQ-E2223KF fall under?
The ECQ-E2223KF is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECQ-E(F) Series [DC Rated].
Can I view similar or alternative parts?
You can view similar parts to ECQ-E2223KF when available in the ECQ-E(F) Series [DC Rated] range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQ-E2223KF you can contact the distributor directly for product support, shipping queries etc.
Is the ECQ-E2223KF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQ-E2223KF have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for ECQ-E2223KF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQ-E2223KF often in real-time on the comparison pages.
What if I can't find stock of ECQ-E2223KF?
You can fill out our help required form which you can use to request a quote for ECQ-E2223KF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.