Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
2,289
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
378
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
65
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
element14
from US$0.17
|
-
|
Buy Now |
Body Type | Resin dipped & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 250 |
Temperature Range (°C) | -40 to 105 (85) |
Capacitance (microF) | 0.018 |
Capacitance (µF) | 0.018 |
Capacitance Tolerance (%) | -5 to 5 |
Dielectric Material | MPET |
Kind | Metallized Polyester Capacitor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 7.9 |
Width (mm) | 4.3 |
Height (mm) | 7.2 |
Lead (Terminal) Pitch (mm) | 5 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 100 |
Weight (Typ.) (g) | 0.4 |
Film Capacitor, 0.018Uf, 250V, 5%, Radial | Newark Electronics |
Capacitor: polyester | Transfer Multisort Elektronik |
ECQE(B) Series ╪ 7.9 x 4.3 x 7.2 mm 250 V 0.018 uF ▒5 % Film Capacitor | Future Electronics |
Cap Film 0.018uF 250V PET 5% (7.9 X 4.3 X 7.2mm) Radial 5mm 105°C Bulk | Avnet America |
CAP, 0.018UF, 250V, FILM, RADIAL | element14 |
Where can I find additional details, specifications and documents for a ECQE2183JB?
Additional datasheets, footprints and schematics for ECQE2183JB are listed on our Part Details page. You can also find images and similar parts to ECQE2183JB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQE2183JB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQE2183JB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQE2183JB fall under?
The ECQE2183JB is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECQ-E(B) Series [DC Rated].
Can I view similar or alternative parts?
You can view similar parts to ECQE2183JB when available in the ECQ-E(B) Series [DC Rated] range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQE2183JB you can contact the distributor directly for product support, shipping queries etc.
Is the ECQE2183JB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQE2183JB have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Transfer Multisort Elektronik, Future Electronics and Avnet America have stock available or on a lead time for ECQE2183JB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQE2183JB often in real-time on the comparison pages.
What if I can't find stock of ECQE2183JB?
You can fill out our help required form which you can use to request a quote for ECQE2183JB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.