Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
1,201
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
24,798
in stock
|
Buy Now | |
Rutronik
from US$0.22
|
8,800
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
5,033
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
1,768
in stock
|
Buy Now | |
element14
from US$0.22
|
1,201
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
485
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Resin dipped & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 250 |
Temperature Range (°C) | -40 to 105 (85) |
Capacitance (microF) | 1 |
Capacitance (µF) | 1 |
Capacitance Tolerance (%) | -10 to 10 |
Dielectric Material | MPET |
Kind | Metallized Polyester Capacitor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 18.5 |
Width (mm) | 7.4 |
Height (mm) | 15 |
Lead (Terminal) Pitch (mm) | 15 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 100 |
Weight (Typ.) (g) | 3 |
ECQE Series 250 V 1 uF â–’10 % LS=15 mm Metallized Polyester Film Capacitor | Future Electronics |
FR 1,0uF 250Vdc 10% P15 MKT | Rutronik |
Film Capacitor, 1 uF, 150 V, 250 V, ± 10%, Metallized PET, Radial Leaded | Avnet America |
Capacitor Polyester Film, 1Uf, 250Vdc, 10%, Radial | Newark Electronics |
CAP, 1µF, 250V, 10%, PET | element14 |
Capacitor: polyester | Transfer Multisort Elektronik |
Capacitor, Polyester Met, Cap 1 uF, Tol 10%,Vol-Rtg 250 VDC, Radial, Straight, Bulk | Panasonic Electronic Components ECQ-E2105KF | RS Americas |
1.0UF 250VDC 10% MKT 15MMLS | TTI Europe |
Film Capacitor, 1 uF, 150 V, 250 V, � 10%, Metallized PET, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECQ-E2105KF?
Additional datasheets, footprints and schematics for ECQ-E2105KF are listed on our Part Details page. You can also find images and similar parts to ECQ-E2105KF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQ-E2105KF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQ-E2105KF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQ-E2105KF fall under?
The ECQ-E2105KF is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECQ-E(F) Series [DC Rated].
Can I view similar or alternative parts?
You can view similar parts to ECQ-E2105KF when available in the ECQ-E(F) Series [DC Rated] range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQ-E2105KF you can contact the distributor directly for product support, shipping queries etc.
Is the ECQ-E2105KF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQ-E2105KF have stock available?
Authorised distributors including Future Electronics, Rutronik, Avnet America, Newark Electronics and element14 have stock available or on a lead time for ECQ-E2105KF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQ-E2105KF often in real-time on the comparison pages.
What if I can't find stock of ECQ-E2105KF?
You can fill out our help required form which you can use to request a quote for ECQ-E2105KF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.