Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
451
in stock
|
Buy Now | |
element14
from US$0.17
|
451
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
226
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
65
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now |
Body Type | Resin dipped & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 250 |
Temperature Range (°C) | -40 to 105 (85) |
Capacitance (microF) | 0.01 |
Capacitance (µF) | 0.01 |
Capacitance Tolerance (%) | -5 to 5 |
Dielectric Material | MPET |
Kind | Metallized Polyester Capacitor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 7.9 |
Width (mm) | 4.2 |
Height (mm) | 7.1 |
Lead (Terminal) Pitch (mm) | 5 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 100 |
Weight (Typ.) (g) | 0.4 |
CAP, 0.01µF, 250V, 5%, PET | element14 |
Capacitor Polyester Film, 0.01Uf, 250Vdc, 5%, Radial | Newark Electronics |
Capacitor: polyester | Transfer Multisort Elektronik |
CAP FILM 10000PF 5% 250VDC RAD | Future Electronics |
Cap Film 0.01uF 250V PET 5% Radial 5mm 105°C Bulk/Bag | Avnet America |
Capacitor, Polyester Met, Cap 0.01 uF, Tol 5%,Vol-Rtg 250 VDC, Radial, Straight, Bulk | Panasonic Electronic Components ECQ-E2103JB | RS Americas |
Where can I find additional details, specifications and documents for a ECQ-E2103JB?
Additional datasheets, footprints and schematics for ECQ-E2103JB are listed on our Part Details page. You can also find images and similar parts to ECQ-E2103JB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQ-E2103JB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQ-E2103JB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQ-E2103JB fall under?
The ECQ-E2103JB is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECQ-E(B) Series [DC Rated].
Can I view similar or alternative parts?
You can view similar parts to ECQ-E2103JB when available in the ECQ-E(B) Series [DC Rated] range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQ-E2103JB you can contact the distributor directly for product support, shipping queries etc.
Is the ECQ-E2103JB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQ-E2103JB have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for ECQ-E2103JB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQ-E2103JB often in real-time on the comparison pages.
What if I can't find stock of ECQ-E2103JB?
You can fill out our help required form which you can use to request a quote for ECQ-E2103JB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.