Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 100V |
Dielectric Type | Metallized PET |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
RoHS Compliant | Yes |
Capacitor Polyester Film, 0.47Uf, 100Vdc, 10%, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a ECQ-E1474KF?
Additional datasheets, footprints and schematics for ECQ-E1474KF are listed on our Part Details page. You can also find images and similar parts to ECQ-E1474KF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQ-E1474KF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQ-E1474KF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQ-E1474KF fall under?
The ECQ-E1474KF is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ECQ-E1474KF when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQ-E1474KF you can contact the distributor directly for product support, shipping queries etc.
Is the ECQ-E1474KF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ECQ-E1474KF have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ECQ-E1474KF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQ-E1474KF often in real-time on the comparison pages.
What if I can't find stock of ECQ-E1474KF?
You can fill out our help required form which you can use to request a quote for ECQ-E1474KF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.