Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Capacitance | 0.22µF |
---|---|
Voltage Rating | 100V |
Dielectric Type | Metallized PET |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a ECQ-E1224KF?
Additional datasheets, footprints and schematics for ECQ-E1224KF are listed on our Part Details page. You can also find images and similar parts to ECQ-E1224KF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQ-E1224KF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQ-E1224KF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQ-E1224KF fall under?
The ECQ-E1224KF is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ECQ-E1224KF when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQ-E1224KF you can contact the distributor directly for product support, shipping queries etc.
Is the ECQ-E1224KF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ECQ-E1224KF have stock available?
There is no stock from authorised distributors for ECQ-E1224KF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQ-E1224KF often in real-time on the comparison pages.
What if I can't find stock of ECQ-E1224KF?
You can fill out our help required form which you can use to request a quote for ECQ-E1224KF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.