Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.46
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.66
|
850
in stock
|
Buy Now | |
RS Americas
from US$2.13
|
975
in stock
|
Buy Now | |
Newark Electronics
from US$1.84
|
496
in stock
|
Buy Now | |
element14
from US$1.71
|
496
in stock
|
Buy Now | |
Farnell
from US$1.64
|
496
in stock
|
Buy Now | |
Chip One Stop
from US$2.04
|
11
in stock
|
Buy Now | |
Avnet America
from US$1.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Resin dipped & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 100 |
Temperature Range (°C) | -40 to 105 (85) |
Capacitance (microF) | 10 |
Capacitance (µF) | 10 |
Capacitance Tolerance (%) | -10 to 10 |
Dielectric Material | MPET |
Kind | Metallized Polyester Capacitor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 26 |
Width (mm) | 11.5 |
Height (mm) | 21 |
Lead (Terminal) Pitch (mm) | 22.5 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 100 |
Weight (Typ.) (g) | 8 |
Capacitor, Polyester Met, Cap 10 uF, Tol 10%,Vol-Rtg 100 VDC, Radial, Straight, Bulk | Panasonic Electronic Components ECQ-E1106KF | RS Americas |
ECQE Series 100 V 10 uF â–’10 % LS=22.5 mm Metallized Polyester Film Capacitor | Future Electronics |
Cap, 10Îœf, 100V, 10%, Pet | Newark Electronics |
CAP, 10µF, 100V, 10%, PET | element14 |
Film Capacitor, 10 uF, 63 V, 100 V, ± 10%, Metallized PET, Radial Leaded | Avnet America |
Film Capacitor, 10 uF, 63 V, 100 V, � 10%, Metallized PET, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECQ-E1106KF?
Additional datasheets, footprints and schematics for ECQ-E1106KF are listed on our Part Details page. You can also find images and similar parts to ECQ-E1106KF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQ-E1106KF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQ-E1106KF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQ-E1106KF fall under?
The ECQ-E1106KF is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECQ-E(F) Series [DC Rated].
Can I view similar or alternative parts?
You can view similar parts to ECQ-E1106KF when available in the ECQ-E(F) Series [DC Rated] range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQ-E1106KF you can contact the distributor directly for product support, shipping queries etc.
Is the ECQ-E1106KF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQ-E1106KF have stock available?
Authorised distributors including RS Americas, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for ECQ-E1106KF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQ-E1106KF often in real-time on the comparison pages.
What if I can't find stock of ECQ-E1106KF?
You can fill out our help required form which you can use to request a quote for ECQ-E1106KF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.