ECQ-E1106JFB. Capacitors by Panasonic

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.71

Distributor Stock
Logo for Farnell
Farnell
from US$1.89
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.71
-
Buy Now

Specifications

Capacitance 10µF
Dielectric Type Metallized PET
Capacitance Tolerance ± 5%
RoHS Compliant Yes

Alternative Descriptions

Film Capacitor, Polyester, 100V, 5% +Tol, 5% -Tol, 10Uf, Through Hole Mount Rohs Compliant: Yes |Panasonic ECQ-E1106JFB | Newark Electronics
CAP, 10UF, 100V, FILM, RADIAL | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ECQ-E1106JFB.?

Additional datasheets, footprints and schematics for ECQ-E1106JFB. are listed on our Part Details page. You can also find images and similar parts to ECQ-E1106JFB. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ECQ-E1106JFB. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQ-E1106JFB. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ECQ-E1106JFB. fall under?

The ECQ-E1106JFB. is listed under Passive Components > Capacitors > Film Capacitors > Film Suppression & Safety Capacitors.

Can I view similar or alternative parts?

You can view similar parts to ECQ-E1106JFB. when available in the Film Suppression & Safety Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ECQ-E1106JFB. you can contact the distributor directly for product support, shipping queries etc.

Is the ECQ-E1106JFB. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ECQ-E1106JFB. have stock available?

Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for ECQ-E1106JFB..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ECQ-E1106JFB. often in real-time on the comparison pages.

What if I can't find stock of ECQ-E1106JFB.?

You can fill out our help required form which you can use to request a quote for ECQ-E1106JFB. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay