Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.71
|
2,150
in stock
|
Buy Now | |
TTI Europe
from US$0.22
|
9,000
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
6,000
in stock
|
Buy Now | |
element14
from US$0.28
|
2,844
in stock
|
Buy Now | |
Farnell
from US$0.57
|
2,844
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
89
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now |
Body Type | Surface mount type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 16 |
Temperature Range (°C) | -40 to 85 |
Capacitance (microF) | 0.33 |
Capacitance (µF) | 0.33 |
Capacitance Tolerance (%) | -20 to 20 |
Dielectric Material | Acrylic resin |
Kind | Film chip capacitor |
Size code (mm (inch)) | 3216 (1206) |
Size Code (mm(inch)) | 3216 (1206) |
Body Length (mm) | 3.2 |
Width (mm) | 1.6 |
Height (mm) | 1 |
Shape of Lead Wire | Non lead wire |
Packaging | 8.0W180A emboss taping (reel packing) |
Minimum Packaging Quantity | 3000 |
Weight (Typ.) (g) | 0.011 |
.33UF 16VDC 20% PLAST SMD | TTI Europe |
ECPU Series 16 V 0.33 uF â–’20 % Stacked Metallized Plastic Film Chip Capacitor | Future Electronics |
CAP, 0.33µF, 16V, 20%, PPS, 1206, SMD | element14 |
Film Capacitor SMT ECPU 16Vdc 330nF | RS |
Cap, Film, Acrylic, 0.33Uf, 16V, 1206 | Newark Electronics |
Film Capacitor, 0.33 uF, 12 V, 16 V, � 20%, Metallized Acrylic Stacked, 1206 [3216 Metric] | Avnet Abacus |
Film Capacitor, 0.33 uF, 12 V, 16 V, ± 20%, Metallized Acrylic Stacked, 1206 [3216 Metric] | Avnet America |
330nF +/-20% 16 V dc Polyphenylene Sulphide Film Capacitor ECPU (A) | Panasonic Electronic Components ECPU1C334MA5 | RS Americas |
Where can I find additional details, specifications and documents for a ECP-U1C334MA5?
Additional datasheets, footprints and schematics for ECP-U1C334MA5 are listed on our Part Details page. You can also find images and similar parts to ECP-U1C334MA5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECP-U1C334MA5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECP-U1C334MA5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECP-U1C334MA5 fall under?
The ECP-U1C334MA5 is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECP-U(A) Series.
Can I view similar or alternative parts?
You can view similar parts to ECP-U1C334MA5 when available in the ECP-U(A) Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECP-U1C334MA5 you can contact the distributor directly for product support, shipping queries etc.
Is the ECP-U1C334MA5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECP-U1C334MA5 have stock available?
Authorised distributors including TTI Europe, Future Electronics, element14, Farnell and RS have stock available or on a lead time for ECP-U1C334MA5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECP-U1C334MA5 often in real-time on the comparison pages.
What if I can't find stock of ECP-U1C334MA5?
You can fill out our help required form which you can use to request a quote for ECP-U1C334MA5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.