Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.89
|
18,600
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
6,231
in stock
|
Buy Now | |
element14
from US$0.59
|
4,451
in stock
|
Buy Now | |
Farnell
from US$0.79
|
4,451
in stock
|
Buy Now | |
Conrad
from US$0.63
|
1,936
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.12
|
1,884
in stock
|
Buy Now | |
Distrelec
from US$0.59
|
482
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.70
|
-
|
Buy Now | |
TTI Europe
from US$0.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Surface mount type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 16 |
Temperature Range (°C) | -40 to 85 |
Capacitance (microF) | 1 |
Capacitance (µF) | 1 |
Capacitance Tolerance (%) | -20 to 20 |
Dielectric Material | Acrylic resin |
Kind | Film chip capacitor |
Size code (mm (inch)) | 3225 (1210) |
Size Code (mm(inch)) | 3225 (1210) |
Body Length (mm) | 3.2 |
Width (mm) | 2.5 |
Height (mm) | 1.4 |
Shape of Lead Wire | Non lead wire |
Packaging | 8.0W180A emboss taping (reel packing) |
Minimum Packaging Quantity | 2000 |
Weight (Typ.) (g) | 0.024 |
Film capacitor SMT ECPU 16Vdc 1uF | RS |
ECPU Series 16 V 1 uF â–’20 % Stacked Metallized Plastic Film Chip Capacitor | Future Electronics |
Capacitor Metal Film, 1Uf, 16V, 20%, 1210 | Newark Electronics |
CAP, 1µF, 16V, 20%, ACRYLIC, 1210, SMD | element14 |
AEC compliance: AEC-Q200 | Conrad |
Capacitor: polyphenylene | Transfer Multisort Elektronik |
Panasonic Capacitor, Radial, 1uF, 12VAC, 16VDC, 20% | Distrelec |
Film Capacitor, 1 uF, 12 V, 16 V, ± 20%, Metallized Acrylic Stacked, 1210 [3225 Metric] | Avnet America |
1uF +/-20% 16 V dc Polyphenylene Sulphide Film Capacitor ECPU (A) | Panasonic Electronic Components ECPU1C105MA5 | RS Americas |
1UF 16VDC 20% PLAST SMD | TTI Europe |
Film Capacitor, 1 uF, 12 V, 16 V, � 20%, Metallized Acrylic Stacked, 1210 [3225 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECPU1C105MA5?
Additional datasheets, footprints and schematics for ECPU1C105MA5 are listed on our Part Details page. You can also find images and similar parts to ECPU1C105MA5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECPU1C105MA5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECPU1C105MA5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECPU1C105MA5 fall under?
The ECPU1C105MA5 is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECP-U(A) Series.
Can I view similar or alternative parts?
You can view similar parts to ECPU1C105MA5 when available in the ECP-U(A) Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECPU1C105MA5 you can contact the distributor directly for product support, shipping queries etc.
Is the ECPU1C105MA5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECPU1C105MA5 have stock available?
Authorised distributors including RS, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for ECPU1C105MA5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECPU1C105MA5 often in real-time on the comparison pages.
What if I can't find stock of ECPU1C105MA5?
You can fill out our help required form which you can use to request a quote for ECPU1C105MA5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.