Status: | Active |
---|---|
Series: | ECMF4-2450A17M10 |
RoHS: | Compliant |
High differential mode attenuation on WLAN frequencies : -23 dB at 2.4 GHz and -32 dB at 5.0 GHz |
-23 dB at 2.4 GHz and -32 dB at 5.0 GHz |
Large bandwidth: 1.7 GHz |
Very low PCB space consumption. |
Thin package: 0.55 mm max. |
Lead-free package. |
High reduction of parasitic elements through integration. |
CAD Symbol & Footprint models |
---|
ecmf4-2450a17m10 Altium Symbol and Footprint files |
ecmf4-2450a17m10 OrCad Symbol and Footprint files |
ECMF Series 4 Lines 5.5 V 0.45 pF SMT ESD Protected Common Mode Filter - uQFN-10 | Future Electronics |
AID IPAD | Avnet America |
COMMON MODE FILTERS, ESD, UQFN-10 | Farnell |
Filter |Stmicroelectronics ECMF4-2450A17M10 | Newark Electronics |
Where can I find additional details, specifications and documents for a ECMF4-2450A17M10?
Additional datasheets, footprints and schematics for ECMF4-2450A17M10 are listed on our Part Details page. You can also find images and similar parts to ECMF4-2450A17M10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECMF4-2450A17M10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECMF4-2450A17M10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECMF4-2450A17M10 fall under?
The ECMF4-2450A17M10 is listed under Protections and EMI filters > EMI filters and Application-Specific Integrated Products (ASIP) > Common-mode filters with integrated ESD protection (ECMF).
Can I view similar or alternative parts?
You can view similar parts to ECMF4-2450A17M10 when available in the Common-mode filters with integrated ESD protection (ECMF) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECMF4-2450A17M10 you can contact the distributor directly for product support, shipping queries etc.
Is the ECMF4-2450A17M10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ECMF4-2450A17M10 have stock available?
Authorised distributors including Future Electronics, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for ECMF4-2450A17M10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECMF4-2450A17M10 often in real-time on the comparison pages.
What if I can't find stock of ECMF4-2450A17M10?
You can fill out our help required form which you can use to request a quote for ECMF4-2450A17M10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.