Status: | Active |
---|---|
Series: | ECMF02-2AMX6 |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.20
|
186,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
29,735
in stock
|
Buy Now | |
element14
from US$0.27
|
27,747
in stock
|
Buy Now | |
Farnell
from US$0.26
|
23,296
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
2,797
in stock
|
Buy Now | |
Distrelec
from US$0.30
|
2,725
in stock
|
Buy Now | |
RS
from US$0.30
|
380
in stock
|
Buy Now | |
Avnet Silica
-
|
207,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now |
High common mode attenuation: -34 dB at 900 MHz -20 dB between 800 MHz and 2.2 GHz |
-34 dB at 900 MHz |
-20 dB between 800 MHz and 2.2 GHz |
Large bandwidth: 1.7 GHz |
Very low PCB space consumption |
Thin package: 0.55 mm max. |
RoHS package |
High reduction of parasitic elements through integration |
Product Specifications |
---|
DS6923 Common mode filter with ESD protection for USB 2.0 and MIPI D-PHY/MDDI interface |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Application Notes for related Tools & Software |
---|
AN5418 How to build a simple USB-PD sink application with STM32CubeMX |
Presentations |
---|
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
White Papers |
---|
EMI/EMC and Co-existence simulation methodology for high performance digital, mixed signal and RF wireless products |
ECMF02 Series 200 mA 2.5 Ohm Common Mode Filter with ESD Protection - UQFN-6 | Future Electronics |
Common Mode Filter/Esd Protection, Uqfn6 | Newark Electronics |
COMMON MODE FILTER/ESD PROTECTION, UQFN6 | element14 |
ST Common Mode Filter with ESD Protection QFN, @ 900MHz | Distrelec |
Common Mode Filter & ESD Prot. USB uQFN6 | RS |
Common Mode Filter with ESD Protection 34dB 200mA Flat Style SMD 6-Pin QFN T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a ECMF02-2AMX6?
Additional datasheets, footprints and schematics for ECMF02-2AMX6 are listed on our Part Details page. You can also find images and similar parts to ECMF02-2AMX6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECMF02-2AMX6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECMF02-2AMX6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECMF02-2AMX6 fall under?
The ECMF02-2AMX6 is listed under Protections and EMI filters > EMI filters and Application-Specific Integrated Products (ASIP) > Common-mode filters with integrated ESD protection (ECMF).
Can I view similar or alternative parts?
You can view similar parts to ECMF02-2AMX6 when available in the Common-mode filters with integrated ESD protection (ECMF) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECMF02-2AMX6 you can contact the distributor directly for product support, shipping queries etc.
Is the ECMF02-2AMX6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ECMF02-2AMX6 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ECMF02-2AMX6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECMF02-2AMX6 often in real-time on the comparison pages.
What if I can't find stock of ECMF02-2AMX6?
You can fill out our help required form which you can use to request a quote for ECMF02-2AMX6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.