Status: | Unknown |
---|---|
Series: | ECM Series |
RoHS: | Unknown |
Prices starting from US$7.54
For Use With | ECM40 ECM60 Series |
---|---|
Accessory Type | Loom Kit |
Product Range | ECM Series |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | ECM40, ECM60 Series |
---|---|
Accessory Type | Loom Kit |
RoHS Compliant | Yes |
Loom Kit, Ecm40/60 Ac-Dc Power Supply | Newark Electronics |
LOOM KIT, ECM40/60 SINGLE OUTPUT | element14 |
Wiring Harness for ECM40/60S Series | RS |
LOOM KIT ECM40/60S | XP Power ECM40/60S LOOM | RS Americas |
XP Power Cable Harness for ECM40/60S Power Supply, 300mm | Distrelec |
Where can I find additional details, specifications and documents for a ECM40/60S LOOM?
Additional datasheets, footprints and schematics for ECM40/60S LOOM are listed on our Part Details page. You can also find images and similar parts to ECM40/60S LOOM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECM40/60S LOOM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECM40/60S LOOM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECM40/60S LOOM fall under?
The ECM40/60S LOOM is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to ECM40/60S LOOM when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECM40/60S LOOM you can contact the distributor directly for product support, shipping queries etc.
Is the ECM40/60S LOOM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECM40/60S LOOM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for ECM40/60S LOOM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECM40/60S LOOM often in real-time on the comparison pages.
What if I can't find stock of ECM40/60S LOOM?
You can fill out our help required form which you can use to request a quote for ECM40/60S LOOM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.