Status: | Unknown |
---|---|
Series: | ECM Series |
RoHS: | Unknown |
Prices starting from US$18.74
For Use With | ECM40 ECM60 Series |
---|---|
Accessory Type | Cover Kit |
Product Range | ECM Series |
SVHC | No SVHC (15-Jan-2018) |
Body Material | Steel |
Enclosure Material | Steel |
External Depth | 64mm |
External Height | 38.5mm |
External Length / Height | 38.5mm |
External Width | 114mm |
Status: | Unknown |
---|---|
Series: | ECM Series |
RoHS: | Compliant |
For Use With | ECM40, ECM60, ECS64, ECS100, ECS130 Series |
---|---|
Accessory Type | Cover Kit |
Product Range | ECM Series |
RoHS Compliant | Yes |
Power Supply Cover, Ecm40/Ecm60 Series | Newark Electronics |
COVER KIT, Â AC-DC CONV POWER SUPPLY | element14 |
XP Power Cover for ECM40 or ECM60 AC/DC Power Supply ECM40, ECM60 AC/DC Power Supply | Distrelec |
Accessory, Cover Kit for ECM40/60/65/100 Series | XP Power ECM40/60 COVER | RS Americas |
Cover for ECM40/60/65/100 | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECM40/60 COVER?
Additional datasheets, footprints and schematics for ECM40/60 COVER are listed on our Part Details page. You can also find images and similar parts to ECM40/60 COVER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECM40/60 COVER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECM40/60 COVER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECM40/60 COVER fall under?
The ECM40/60 COVER is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to ECM40/60 COVER when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECM40/60 COVER you can contact the distributor directly for product support, shipping queries etc.
Is the ECM40/60 COVER RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECM40/60 COVER have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS Americas have stock available or on a lead time for ECM40/60 COVER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECM40/60 COVER often in real-time on the comparison pages.
What if I can't find stock of ECM40/60 COVER?
You can fill out our help required form which you can use to request a quote for ECM40/60 COVER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.