Status: | Unknown |
---|---|
Series: | ECM Series |
RoHS: | Unknown |
Prices starting from US$83.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$83.57
|
95
in stock
|
Buy Now | |
element14
from US$112.44
|
687
in stock
|
Buy Now | |
Newark Electronics
from US$126.47
|
657
in stock
|
Buy Now | |
Farnell
from US$95.34
|
657
in stock
|
Buy Now | |
RS Americas
from US$93.64
|
131
in stock
|
Buy Now | |
Distrelec
from US$98.90
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Power Rating (Covection Cooling) | 100W |
Power Rating (Forced Cooling) | 100W @ 5CFM |
Input Voltage VAC | 90V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 4.1A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Product Range | ECM Series |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | cUL EN IEC UL |
Approvals / Standards | CSA 22.2 No. 60601 EN 60601 ES 60601 |
External Depth | 114.3mm |
External Length / Height | 30.5mm |
External Width | 63.5mm |
Frequency Max | 63Hz |
Frequency Min | 47Hz |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Output Current Max | 4.1A |
Output Power Max | 100W |
Output Ripple and Noise Voltage pk-pk | 1% |
Power Supply Type | Switch Mode |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE & Medical |
---|---|
No. of Outputs | 1 Output |
Power Rating (Convection Cooling) | 100W |
Power Rating (Forced Cooling) | 100W @ 5CFM |
Input Voltage VAC | 90V AC to 264V AC |
RoHS Compliant | Yes |
POWER SUPPLY, SWITCH MODE, 24V | element14 |
Ac/Dc Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 100 W, 24 V, 4.1 A Rohs Compliant: Yes |Xp Power ECM100US24 | Newark Electronics |
Power Supply AC-DC Open Frame Medical & IT 100W 24V@4.1A 90-264V Input | XP Power ECM100US24 | RS Americas |
Power Supply Switch Mode 24V 98W | RS |
XP Power Switched-Mode Power Supply, ITE and Medical 100W 24V 4.1A | Distrelec |
PSU, 100W, SINGLE OUTPUT, OPEN FRAME | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECM100US24?
Additional datasheets, footprints and schematics for ECM100US24 are listed on our Part Details page. You can also find images and similar parts to ECM100US24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECM100US24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECM100US24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECM100US24 fall under?
The ECM100US24 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to ECM100US24 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECM100US24 you can contact the distributor directly for product support, shipping queries etc.
Is the ECM100US24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECM100US24 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS Americas and RS have stock available or on a lead time for ECM100US24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECM100US24 often in real-time on the comparison pages.
What if I can't find stock of ECM100US24?
You can fill out our help required form which you can use to request a quote for ECM100US24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.