Status: | Unknown |
---|---|
Series: | ECL Series |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 20W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 6A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Adjustable Fixed |
Input Voltage VAC | 85V AC to 264V AC |
Width | 34.6mm |
Height | 26.7mm |
Depth | 75.2mm |
Product Range | ECL Series |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA cUL EN UL |
Efficiency | 75% |
External Depth | 26.7mm |
External Length / Height | 76.2mm |
External Width | 35.6mm |
Input Current | 0.4mA |
Input Frequency | 63Hz |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
Inrush Current | 20A |
Isolation Voltage | 3000V |
Length | 26.7mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Output Current Max | 6A |
Output Ripple Voltage pk-pk | 50mV |
Peak Output Current | 7.8A |
Power Rating | 20W |
Power Supply Type | Switch Mode |
Supply Frequency Max | 63Hz |
Supply Frequency Min | 47Hz |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 20W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 6A |
Width | 34.6mm |
RoHS Compliant | Yes |
Ac-Dc Converter, Pcb Mount, 1 O/P, 20W, 6A, 6A, 3.3V | Newark Electronics |
Power Supply AC-DC 25W pcb mount | XP Power ECL25US03-P | RS Americas |
Open Frame Power Supply, PCB Mount, Peak Current, 3.3 Volts 6 Amps | TRC Electronics |
PSU, 20W, 3.3V, MINI, PCB MOUNT | Farnell |
Where can I find additional details, specifications and documents for a ECL25US03-P?
Additional datasheets, footprints and schematics for ECL25US03-P are listed on our Part Details page. You can also find images and similar parts to ECL25US03-P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECL25US03-P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECL25US03-P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECL25US03-P fall under?
The ECL25US03-P is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to ECL25US03-P when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECL25US03-P you can contact the distributor directly for product support, shipping queries etc.
Is the ECL25US03-P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECL25US03-P have stock available?
Authorised distributors including Newark Electronics, RS Americas, TRC Electronics and Farnell have stock available or on a lead time for ECL25US03-P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECL25US03-P often in real-time on the comparison pages.
What if I can't find stock of ECL25US03-P?
You can fill out our help required form which you can use to request a quote for ECL25US03-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.