Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
No stock
|
Buy Now | |
Schukat Electronic
from US$0.27
|
700
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
488
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
-
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
element14
from US$0.55
|
-
|
Buy Now | |
TTI Europe
from US$0.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Surface mount type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 50 |
Temperature Range (°C) | -55 to 125 |
Capacitance (microF) | 0.068 |
Capacitance (µF) | 0.068 |
Capacitance Tolerance (%) | -5 to 5 |
Dielectric Material | PPS |
Kind | Film chip capacitor |
Size code (mm (inch)) | 4833 (1913) |
Size Code (mm(inch)) | 4833 (1913) |
Body Length (mm) | 4.8 |
Width (mm) | 3.3 |
Height (mm) | 1.5 |
Shape of Lead Wire | Non lead wire |
Packaging | 12.0W embossed carrier taping (reel packing) |
Minimum Packaging Quantity | 3000 |
Weight (Typ.) (g) | 0.043 |
MKP Capacitor 68nF 50V 5% E1 | Schukat Electronic |
Film Capacitor Pps, 0.068Uf, 5%, 50V, 1913 | Newark Electronics |
ECHU Series 50 V 0.068 uF â–’5 % Stacked Metallized PPS Film Chip Capacitor | Future Electronics |
Film Capacitor, 0.068 uF, 30 V, 50 V, ± 5%, Metallized PPS Stacked, 1913 [4833 Metric] | Avnet America |
CAP, 0.068µF, 50V, 5%, PPS, 1913 | element14 |
.068UF 50VDC 5% PPS SMD | TTI Europe |
Film Capacitor, 0.068 uF, 30 V, 50 V, � 5%, Metallized PPS Stacked, 1913 [4833 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECH-U1H683JX9?
Additional datasheets, footprints and schematics for ECH-U1H683JX9 are listed on our Part Details page. You can also find images and similar parts to ECH-U1H683JX9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECH-U1H683JX9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECH-U1H683JX9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECH-U1H683JX9 fall under?
The ECH-U1H683JX9 is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECH-U(X) Series.
Can I view similar or alternative parts?
You can view similar parts to ECH-U1H683JX9 when available in the ECH-U(X) Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECH-U1H683JX9 you can contact the distributor directly for product support, shipping queries etc.
Is the ECH-U1H683JX9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECH-U1H683JX9 have stock available?
Authorised distributors including Schukat Electronic, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for ECH-U1H683JX9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECH-U1H683JX9 often in real-time on the comparison pages.
What if I can't find stock of ECH-U1H683JX9?
You can fill out our help required form which you can use to request a quote for ECH-U1H683JX9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.