Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Surface mount type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 50 |
Temperature Range (°C) | -55 to 125 |
Capacitance (microF) | 0.00039 |
Capacitance (µF) | 0.00039 |
Capacitance Tolerance (%) | -5 to 5 |
Dielectric Material | PPS |
Kind | Film chip capacitor |
Size code (mm (inch)) | 2012 (0805) |
Size Code (mm(inch)) | 2012 (0805) |
Body Length (mm) | 2 |
Width (mm) | 1.25 |
Height (mm) | 0.9 |
Shape of Lead Wire | Non lead wire |
Packaging | 8.0W180A emboss taping (reel packing) |
Minimum Packaging Quantity | 3000 |
Weight (Typ.) (g) | 0.008 |
MKP Capacitor 0,39nF 50V 5% J1 | Schukat Electronic |
Capacitor Film Pps, 390Pf, 5%, 50V, Smd | Newark Electronics |
Film Capacitor, 390 pF, 30 V, 50 V, ± 5%, Metallized PPS Stacked, 0805 [2012 Metric] | Avnet America |
390pF +/-5% 50 V dc SMD Polyphenylene Sulphide Film Capacitor ECHU(X) | Panasonic Electronic Components ECHU1H391JX5 | RS Americas |
CAP, 390PF, 50V, 5%, PPS, 0805, SMD | Farnell |
Film Capacitor, 390 pF, 30 V, 50 V, � 5%, Metallized PPS Stacked, 0805 [2012 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECHU1H391JX5?
Additional datasheets, footprints and schematics for ECHU1H391JX5 are listed on our Part Details page. You can also find images and similar parts to ECHU1H391JX5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECHU1H391JX5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECHU1H391JX5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECHU1H391JX5 fall under?
The ECHU1H391JX5 is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECH-U(X) Series.
Can I view similar or alternative parts?
You can view similar parts to ECHU1H391JX5 when available in the ECH-U(X) Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECHU1H391JX5 you can contact the distributor directly for product support, shipping queries etc.
Is the ECHU1H391JX5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECHU1H391JX5 have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for ECHU1H391JX5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECHU1H391JX5 often in real-time on the comparison pages.
What if I can't find stock of ECHU1H391JX5?
You can fill out our help required form which you can use to request a quote for ECHU1H391JX5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.