ECH-U1H104JB9. Capacitors by Panasonic

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.45

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$0.50
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.45
-
Buy Now

Specifications

Capacitance 0.1µF
Dielectric Type Metallized PPS Stacked
Capacitance Tolerance ± 5%
Capacitor Case Style 1913 [4833 Metric]
RoHS Compliant Yes

Alternative Descriptions

Dielectric Type:Metallized Pps | Newark Electronics
Cap Film 0.1uF 50V PPS 5% (4.8 X 3.3 X 2mm) SMD 125°C T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ECH-U1H104JB9.?

Additional datasheets, footprints and schematics for ECH-U1H104JB9. are listed on our Part Details page. You can also find images and similar parts to ECH-U1H104JB9. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ECH-U1H104JB9. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECH-U1H104JB9. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ECH-U1H104JB9. fall under?

The ECH-U1H104JB9. is listed under Passive Components > Capacitors > Film Capacitors > Film Suppression & Safety Capacitors.

Can I view similar or alternative parts?

You can view similar parts to ECH-U1H104JB9. when available in the Film Suppression & Safety Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ECH-U1H104JB9. you can contact the distributor directly for product support, shipping queries etc.

Is the ECH-U1H104JB9. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ECH-U1H104JB9. have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for ECH-U1H104JB9..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ECH-U1H104JB9. often in real-time on the comparison pages.

What if I can't find stock of ECH-U1H104JB9.?

You can fill out our help required form which you can use to request a quote for ECH-U1H104JB9. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay