Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
TTI Europe
from US$0.10
|
24,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.10
|
4,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
24,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
element14
from US$0.12
|
-
|
Buy Now |
Body Type | Surface mount type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 16 |
Temperature Range (°C) | -55 to 125 |
Capacitance (microF) | 0.0033 |
Capacitance (µF) | 0.0033 |
Capacitance Tolerance (%) | -5 to 5 |
Dielectric Material | PPS |
Kind | Film chip capacitor |
Size code (mm (inch)) | 2012 (0805) |
Size Code (mm(inch)) | 2012 (0805) |
Body Length (mm) | 2 |
Width (mm) | 1.25 |
Height (mm) | 0.9 |
Shape of Lead Wire | Non lead wire |
Packaging | 8.0W180A emboss taping (reel packing) |
Minimum Packaging Quantity | 3000 |
Weight (Typ.) (g) | 0.008 |
3300PF 16VDC 5% PPS SMD | TTI Europe |
MKP Capacitor 3,3nF 16V 5% J1 | Schukat Electronic |
Film Capacitor, 3300 pF, 11 V, 16 V, � 5%, Metallized PPS Stacked, 0805 [2012 Metric] | Avnet Abacus |
Aluminum Electrolytic Capacitor, 3300Pf, 16V, 5%, Smd | Newark Electronics |
ECHU(X) Series 16 V 0.0033 uF â–’5 % Stacked Metallized PPS Film Chip Capacitor | Future Electronics |
Film Capacitor, 3300 pF, 11 V, 16 V, ± 5%, Metallized PPS Stacked, 0805 [2012 Metric] | Avnet America |
CAP, 3300PF, 16V, 5%, PPS, 0805, SMD | Farnell |
Where can I find additional details, specifications and documents for a ECH-U1C332JX5?
Additional datasheets, footprints and schematics for ECH-U1C332JX5 are listed on our Part Details page. You can also find images and similar parts to ECH-U1C332JX5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECH-U1C332JX5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECH-U1C332JX5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECH-U1C332JX5 fall under?
The ECH-U1C332JX5 is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECH-U(X) Series.
Can I view similar or alternative parts?
You can view similar parts to ECH-U1C332JX5 when available in the ECH-U(X) Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECH-U1C332JX5 you can contact the distributor directly for product support, shipping queries etc.
Is the ECH-U1C332JX5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECH-U1C332JX5 have stock available?
Authorised distributors including TTI Europe, Schukat Electronic, Avnet Abacus, Newark Electronics and Future Electronics have stock available or on a lead time for ECH-U1C332JX5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECH-U1C332JX5 often in real-time on the comparison pages.
What if I can't find stock of ECH-U1C332JX5?
You can fill out our help required form which you can use to request a quote for ECH-U1C332JX5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.