Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
3,000
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
21,000
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
15,000
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
9,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.13
|
3,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
3,000
in stock
|
Buy Now | |
element14
from US$0.19
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Surface mount type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 16 |
Temperature Range (°C) | -55 to 125 |
Capacitance (microF) | 0.015 |
Capacitance (µF) | 0.015 |
Capacitance Tolerance (%) | -2 to 2 |
Dielectric Material | PPS |
Kind | Film chip capacitor |
Size code (mm (inch)) | 3216 (1206) |
Size Code (mm(inch)) | 3216 (1206) |
Body Length (mm) | 3.2 |
Width (mm) | 1.6 |
Height (mm) | 0.9 |
Shape of Lead Wire | Non lead wire |
Packaging | 8.0W180A emboss taping (reel packing) |
Minimum Packaging Quantity | 3000 |
Weight (Typ.) (g) | 0.012 |
.015UF 16VDC 2% PPS SMD | TTI Europe |
ECHU(X) Series 16 V 0.015 uF â–’2 % Stacked Metallized PPS Film Chip Capacitor | Future Electronics |
FC 15nF 16Vdc 1206 2% PPS | Rutronik |
MKP Capacitor 15nF 16V 2% H1 | Schukat Electronic |
Cap, 0.015Îœf, 16V, 2%, Pps, 1206 | Newark Electronics |
CAP, 0.015µF, 16V, 2%, PPS, 1206 | element14 |
Film Capacitor, 0.015 uF, 11 V, 16 V, ± 2%, Metallized PPS Stacked, 1206 [3216 Metric] | Avnet America |
15nF +/-2% 16 V dc SMD Polyphenylene Sulphide Film Capacitor ECHU(X) | Panasonic Electronic Components ECHU1C153GX5 | RS Americas |
Film Capacitor, 0.015 uF, 11 V, 16 V, � 2%, Metallized PPS Stacked, 1206 [3216 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECH-U1C153GX5?
Additional datasheets, footprints and schematics for ECH-U1C153GX5 are listed on our Part Details page. You can also find images and similar parts to ECH-U1C153GX5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECH-U1C153GX5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECH-U1C153GX5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECH-U1C153GX5 fall under?
The ECH-U1C153GX5 is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECH-U(X) Series.
Can I view similar or alternative parts?
You can view similar parts to ECH-U1C153GX5 when available in the ECH-U(X) Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECH-U1C153GX5 you can contact the distributor directly for product support, shipping queries etc.
Is the ECH-U1C153GX5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECH-U1C153GX5 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Rutronik, Schukat Electronic and Newark Electronics have stock available or on a lead time for ECH-U1C153GX5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECH-U1C153GX5 often in real-time on the comparison pages.
What if I can't find stock of ECH-U1C153GX5?
You can fill out our help required form which you can use to request a quote for ECH-U1C153GX5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.