Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Surface mount type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 100 |
Temperature Range (°C) | -55 to 105 |
Capacitance (microF) | 0.15 |
Capacitance (µF) | 0.15 |
Capacitance Tolerance (%) | -5 to 5 |
Dielectric Material | PPS |
Kind | Film chip capacitor |
Size code (mm (inch)) | 7163 (2825) |
Size Code (mm(inch)) | 7163 (2825) |
Body Length (mm) | 7.1 |
Width (mm) | 6.3 |
Height (mm) | 3.4 |
Shape of Lead Wire | Non lead wire |
Packaging | 16.0W embossed carrier taping (reel packing) |
Minimum Packaging Quantity | 1000 |
Weight (Typ.) (g) | 0.31 |
FC 150nF 100Vdc 2825 5% PPS | Rutronik |
Echu, Smd, Stack Met Pps Film Cap Rohs Compliant: Yes |Panasonic ECH-U1154JCV | Newark Electronics |
HU Series- 0.15uF 100V 5% 7.1mm x 3.4 x 6.3mm Polyphenylene Sulfide Film Cap SMD | Future Electronics |
Film Capacitor, 0.15 uF, 40 V, 100 V, ± 5%, Metallized PPS Stacked, 2825 [7163 Metric] | Avnet America |
CAP, 0.15UF, 100V, FILM | Farnell |
Film Capacitor, 0.15 uF, 40 V, 100 V, � 5%, Metallized PPS Stacked, 2825 [7163 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECH-U1154JCV?
Additional datasheets, footprints and schematics for ECH-U1154JCV are listed on our Part Details page. You can also find images and similar parts to ECH-U1154JCV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECH-U1154JCV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECH-U1154JCV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECH-U1154JCV fall under?
The ECH-U1154JCV is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECH-U (C) Series.
Can I view similar or alternative parts?
You can view similar parts to ECH-U1154JCV when available in the ECH-U (C) Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECH-U1154JCV you can contact the distributor directly for product support, shipping queries etc.
Is the ECH-U1154JCV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECH-U1154JCV have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for ECH-U1154JCV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECH-U1154JCV often in real-time on the comparison pages.
What if I can't find stock of ECH-U1154JCV?
You can fill out our help required form which you can use to request a quote for ECH-U1154JCV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.