Status: | Unknown |
---|---|
Series: | ECG-80xx Series |
RoHS: | Unknown |
Prices starting from US$231.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$231.03
|
No stock
|
Buy Now |
Product Range | ECG-80xx Series |
---|---|
Shielding Type | EMI Shielding |
Gasket Material | Polyurethane Foam |
Length | 50m |
Width | - |
Depth | 0.35mm |
Attenuation | - |
Where can I find additional details, specifications and documents for a ECG8035?
Additional datasheets, footprints and schematics for ECG8035 are listed on our Part Details page. You can also find images and similar parts to ECG8035 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECG8035 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECG8035 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECG8035 fall under?
The ECG8035 is listed under Passive Components > EMC / RFI Suppression > Shielding Gaskets & Material.
Can I view similar or alternative parts?
You can view similar parts to ECG8035 when available in the Shielding Gaskets & Material range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECG8035 you can contact the distributor directly for product support, shipping queries etc.
Is the ECG8035 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECG8035 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ECG8035.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECG8035 often in real-time on the comparison pages.
What if I can't find stock of ECG8035?
You can fill out our help required form which you can use to request a quote for ECG8035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.