Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,084.01
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$1,084.01
|
-
|
Buy Now |
CE Marking Compliant Directives | EMC Directive, RoHS Directive |
---|---|
Charge Removal Time | 0.5 sec. or less approx. (±1,000 V → ±100 V) (Note):Typical value for pulse air mode: CONT at 100 mm 3.937 in from the front of discharge nozzle at an applied air pressure of 0.50 MPa. |
Applicable Fluid | Air (dried clean air) (Note):Dried clean air is the air passing through air dryer (dew point -20 ℃ -4 ℉ approx.) and air filter (mesh size 0.01 μm 0.0004 mil approx.) |
Supplied Air Flow | 300 ℓ/min. (ANR) or less |
Air Pressure Range | 0.05 to 0.50 MPa |
Supply Voltage | Accessory AC adapter INPUT: 100 - 240 V AC ±10 % 50/60 Hz (OUTPUT: 24 V DC) |
Power Consumption | 30 VA or less |
Discharge Method | High-frequency AC method |
Pulse Air Mode | Pulse 1 (long) / Pulse 2 (short) / CONT (continuous) selectable by switch |
LED Illumination Mode | ON (always ON) / SYNC (synchronized with trigger) / OFF (always OFF) |
External Input | Ionized air emission operation ON / OFF using OR control with trigger switch Ionized air emission operation ON: Short-circuited to COM (-) Ionized air emission operation OFF: Open |
Ambient Temperature | 0 to +50 ℃ +32 to +122 ℉ (No dew condensation allowed), AC adapter: 0 to +40 ℃ +32 to +104 ℉ |
Ambient Humidity | 35 to 65 % RH (No dew condensation allowed) |
Weight (Typ.) | 270 g approx. (main unit only) |
Accessories | AC adapter: 1pc. Exclusive intermediate cable (oil-resistant, heat-resistant, bending-resistant type) length 2m 6.562 ft : 1 pc. Straight joints Tube outer diameter ø8-ø8mm ø0.315-ø0.315 in compatible type: 1 pc. (Note):At the time of shipment from the factory, ø8-ø8mm ø0.315-ø0.315 in type is attached. Tube outer diameter ø8-ø6mm ø0.315-ø0.236 in compatible type: 1 pc. Connector connection terminal (Manufactured by Molex): 3 pcs. |
Ionizer, EC-G Series, Pulse Air Gun, +/-100V Ion Balance, High Frequency AC | Panasonic Industrial Automation EC-G02 | RS Americas |
Where can I find additional details, specifications and documents for a EC-G02?
Additional datasheets, footprints and schematics for EC-G02 are listed on our Part Details page. You can also find images and similar parts to EC-G02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EC-G02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EC-G02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EC-G02 fall under?
The EC-G02 is listed under Industrial Automation > Static Control / UV Curing Devices > Static Control Devices > Pulse Air-gun Ionizer EC-G.
Can I view similar or alternative parts?
You can view similar parts to EC-G02 when available in the Pulse Air-gun Ionizer EC-G range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EC-G02 you can contact the distributor directly for product support, shipping queries etc.
Is the EC-G02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EC-G02 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for EC-G02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EC-G02 often in real-time on the comparison pages.
What if I can't find stock of EC-G02?
You can fill out our help required form which you can use to request a quote for EC-G02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.