Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.64
|
1,708
in stock
|
Buy Now | |
RS Americas
from US$10.79
|
4,581
in stock
|
Buy Now | |
element14
from US$12.59
|
1,977
in stock
|
Buy Now | |
Newark Electronics
from US$13.75
|
720
in stock
|
Buy Now | |
Heilind Electronics
from US$17.80
|
71
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$17.80
|
16
in stock
|
Buy Now |
USB Connector Convert From | USB Type A Receptacle |
---|---|
USB Connector Convert To | USB Type A Receptacle |
USB Standard | USB 2.0 |
IP Rating | - |
Product Range | - |
Contact Material | - |
Contact Plating | - |
Connector Type | Adaptor |
Convert From Gender | Jack |
Convert From Positions | 4Ways |
Convert To Gender | Receptacle |
Convert To Positions | 4Ways |
Inter Series Connector A | USB A |
Inter Series Connector B | USB A |
Adapter, USB Type A - A, Jacks, Shielded, Straight, EMI/RFI, ECF504 Series | L-com ECF504-UAAS | RS Americas |
ADAPTOR, USB A, JACK TO JACK, 4WAY | element14 |
Usb Adapter, 2.0 Type A-Type A | Newark Electronics |
USB A-A PANEL ADPT SHIELDED | Heilind Electronics |
Where can I find additional details, specifications and documents for a ECF504-UAAS?
Additional datasheets, footprints and schematics for ECF504-UAAS are listed on our Part Details page. You can also find images and similar parts to ECF504-UAAS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECF504-UAAS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECF504-UAAS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECF504-UAAS fall under?
The ECF504-UAAS is listed under Connectors > USB Connectors & Adapters > USB Adapters.
Can I view similar or alternative parts?
You can view similar parts to ECF504-UAAS when available in the USB Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECF504-UAAS you can contact the distributor directly for product support, shipping queries etc.
Is the ECF504-UAAS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECF504-UAAS have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Heilind Electronics have stock available or on a lead time for ECF504-UAAS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECF504-UAAS often in real-time on the comparison pages.
What if I can't find stock of ECF504-UAAS?
You can fill out our help required form which you can use to request a quote for ECF504-UAAS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.