Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.79
Distributor | Stock | ||
---|---|---|---|
Newark
from US$22.99
|
1,205
in stock
|
Buy Now | |
Farnell
from US$26.21
|
1,402
in stock
|
Buy Now | |
element14
from US$28.74
|
1,205
in stock
|
Buy Now | |
RS Americas
from US$19.79
|
221
in stock
|
Buy Now | |
Heilind Electronics
from US$32.65
|
12
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$32.65
|
3
in stock
|
Buy Now |
In Line Connector A | RJ45 |
---|---|
Convert From Gender | Jack |
Convert From Positions | 8Positions |
In Line Connector B | RJ45 |
Convert To Gender | Receptacle |
Convert To Positions | 8Positions |
Adaptor, 8Pos Rj45 Jack/8Pos Rj45 Jack | Newark Electronics |
Coupler, Shielded, Panel Mount Style, Cat 6a, RJ45, 140 VDC, ECF Series | L-com ECF504-SC6A | RS Americas |
CAT 6A SHLD RJ45 PNL CPLR TELECOM/MODULAR | Heilind Electronics |
Where can I find additional details, specifications and documents for a ECF504-SC6A?
Additional datasheets, footprints and schematics for ECF504-SC6A are listed on our Part Details page. You can also find images and similar parts to ECF504-SC6A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECF504-SC6A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECF504-SC6A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECF504-SC6A fall under?
The ECF504-SC6A is listed under Cable Leads & Connectors > Connectors > Modular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ECF504-SC6A when available in the Modular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECF504-SC6A you can contact the distributor directly for product support, shipping queries etc.
Is the ECF504-SC6A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECF504-SC6A have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS Americas and Heilind Electronics have stock available or on a lead time for ECF504-SC6A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECF504-SC6A often in real-time on the comparison pages.
What if I can't find stock of ECF504-SC6A?
You can fill out our help required form which you can use to request a quote for ECF504-SC6A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.