Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.16
|
2,616
in stock
|
Buy Now | |
element14
from US$15.36
|
11,675
in stock
|
Buy Now | |
Newark Electronics
from US$13.40
|
8,552
in stock
|
Buy Now | |
Heilind Electronics
from US$21.78
|
1,626
in stock
|
Buy Now | |
RS Americas
from US$13.19
|
910
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$21.78
|
271
in stock
|
Buy Now | |
Carlton-Bates
from US$15.72
|
-
|
Buy Now |
In Line Connector A | RJ45 |
---|---|
In Line Connector B | RJ45 |
Connector Type | Adaptor In-Line |
Product Range | - |
Convert From Gender | Jack |
Convert From Positions | 8Ways |
Convert To Gender | Receptacle |
Convert To Positions | 8Ways |
SVHC | No SVHC (15-Jan-2018) |
ADAPTOR, RJ45, JACK TO JACK, 8WAY | element14 |
Inline Coupler, Rj45 Jack-Rj45 Jack, 8 Position, Cat6 | Newark Electronics |
CAT 6 SHLD RJ45 PNL CPLR KIT | Heilind Electronics |
Cat6 Shielded RJ45 Connector, (8x8), Panel Mount Style, Female, ECF Series | L-com ECF504-SC6 | RS Americas |
Modular STP Coupler In Line | Carlton-Bates |
Where can I find additional details, specifications and documents for a ECF504-SC6?
Additional datasheets, footprints and schematics for ECF504-SC6 are listed on our Part Details page. You can also find images and similar parts to ECF504-SC6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECF504-SC6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECF504-SC6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECF504-SC6 fall under?
The ECF504-SC6 is listed under Cable Leads & Connectors > Connectors > Modular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ECF504-SC6 when available in the Modular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECF504-SC6 you can contact the distributor directly for product support, shipping queries etc.
Is the ECF504-SC6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECF504-SC6 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Heilind Electronics and RS Americas have stock available or on a lead time for ECF504-SC6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECF504-SC6 often in real-time on the comparison pages.
What if I can't find stock of ECF504-SC6?
You can fill out our help required form which you can use to request a quote for ECF504-SC6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.