Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.17
|
31
in stock
|
Buy Now | |
Newark Electronics
from US$12.09
|
982
in stock
|
Buy Now | |
element14
from US$14.43
|
982
in stock
|
Buy Now | |
RS Americas
from US$9.49
|
312
in stock
|
Buy Now | |
Heilind Electronics
from US$15.65
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$15.65
|
1
in stock
|
Buy Now |
USB Connector Convert From | USB Type A Receptacle |
---|---|
USB Connector Convert To | USB Type B Receptacle |
USB Standard | USB 2.0 |
IP Rating | - |
Product Range | - |
Contact Material | - |
Contact Plating | - |
Connector Type | Adaptor |
Convert From Gender | Receptacle |
Convert From Positions | 4Ways |
Convert To Gender | Receptacle |
Convert To Positions | 4Ways |
Inter Series Connector A | USB A |
Inter Series Connector B | USB B |
Usb Adapter, 2.0 Type A-Type B | Newark Electronics |
Adapter, USB Type A-B, Black, Screw Mount, Jack, 2 AMP, 140 VDC, ECF Series | L-com ECF504B-UAB | RS Americas |
ADAPTOR, USB A RECPT, USB B RECPT, 4WAY | Farnell |
CPLR PNL MNT USB A/B BLK | Heilind Electronics |
Where can I find additional details, specifications and documents for a ECF504B-UAB?
Additional datasheets, footprints and schematics for ECF504B-UAB are listed on our Part Details page. You can also find images and similar parts to ECF504B-UAB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECF504B-UAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECF504B-UAB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECF504B-UAB fall under?
The ECF504B-UAB is listed under Connectors > USB Connectors & Adapters > USB Adapters.
Can I view similar or alternative parts?
You can view similar parts to ECF504B-UAB when available in the USB Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECF504B-UAB you can contact the distributor directly for product support, shipping queries etc.
Is the ECF504B-UAB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECF504B-UAB have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas, Farnell and Heilind Electronics have stock available or on a lead time for ECF504B-UAB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECF504B-UAB often in real-time on the comparison pages.
What if I can't find stock of ECF504B-UAB?
You can fill out our help required form which you can use to request a quote for ECF504B-UAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.